DS/IEC 61196-9-2

Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables

active, Most Current
Organization: DS
Publication Date: 29 March 2022
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-9-2:2022 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in routers, notebook computers, mobile phones or other electronics. The operating frequency is from 5 MHz to 6 000 MHz.

Document History

DS/IEC 61196-9-2
March 29, 2022
Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables
IEC 61196-9-2:2022 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in routers, notebook...
IEC 61196-9-2 ED1: Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in router, notebook...
Advertisement