DS/EN IEC 61472-2

Live working – Minimum approach distances – Part 2: Method of determination of the electrical component distance for AC systems from 1,0 kV to 72,5 kV

active, Most Current
Organization: DS
Publication Date: 27 April 2021
Status: active
Page Count: 24
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

IEC 61472-2:2021 specifies a method for determining the electrical component of the minimum approach distances for live working, for AC systems 1 kV up to and including 72,5 kV. This document addresses system overvoltages and the working air distances between equipment and/or workers at different potentials. The withstand voltage and minimum approach distances determined by the method described in this document can be used only if the following working conditions prevail: <ul> <li>workers are trained for, and skilled in, working live lines or close to live conductors or equipment;</li> <li>the operating conditions are adjusted so that the statistical overvoltage does not exceed the value selected for the determination of the required withstand voltage;</li> <li>transient overvoltages are the determining overvoltages;</li> <li>tool insulation has no continuous film of moisture present on the surface;</li> <li>no lightning is observed within 10 km of the work site;</li> <li>allowance is made for the effect of the conducting components of tools.</li> </ul>

Document History

DS/EN IEC 61472-2
April 27, 2021
Live working – Minimum approach distances – Part 2: Method of determination of the electrical component distance for AC systems from 1,0 kV to 72,5 kV
IEC 61472-2:2021 specifies a method for determining the electrical component of the minimum approach distances for live working, for AC systems 1 kV up to and including 72,5 kV. This document...
Live working – Minimum approach distances – Part 2: A method of determination for AC system 1,0 to 72,5 kV
This part of IEC 61472-2 specifies a method for determining the minimum approach distance for live working, for AC systems 1 kV up to and including 72,5 kV, required to protect workers from system...
Advertisement