ISO - 19818-1
Eye and face protection — Protection against laser radiation — Part 1: Requirements and test methods
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This document is applicable to protectors intended to provide protection against accidental exposure to laser radiation within the wavelength range 180 nm to 1 mm. It specifies the requirements, test methods and marking. Protectors intended for adjustment work on lasers are included in the scope of this document and are marked in the same way as other protectors, but selection of appropriate eyewear for a specific application is a choice of the user. Laser protective filters used as viewing windows in laser equipment machinery or incorporated into optical instruments such as operating microscopes and loupes that may be used for deliberate viewing of laser radiation as part of their function are outside the scope of this document.
Laser radiation in the wavelength range below 180 nm is absorbed in air, therefore eye and face protection should not be required.
This document is applicable to devices intended for patient protection during medical laser procedures except for treatment in the periorbital area. Guidance on eye protectors for patients (including those used for periorbital treatment) is given in ISO/TR 22463.
Document History