AENOR - UNE 60708

Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.

inactive
Organization: AENOR
Publication Date: 30 April 1998
Status: inactive
Page Count: 18
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Gas supply systems): 91.140.40

Document History

June 29, 2005
Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.
A description is not available for this item.
UNE 60708
April 30, 1998
Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.
A description is not available for this item.
September 22, 1989
HAND-OPERATED METALLIC BALL VALVES FOR INSTALLATION USING GASEOUS FUELS WITH SERVICE PRESSURES UNTIL 0,5 MPA (5 BAR)
A description is not available for this item.
December 28, 1987
HAND-OPERATED METALLIC BALL VALVES FOR INSTALLATIONS USING GASEOUS FUELS WITH SERVICE PRESSURES UNTIL 0,5 MPA ( 5 BAR )
A description is not available for this item.

References

Advertisement