AENOR UNE 60708/1M
Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.
inactive
Buy Now
| Organization: | AENOR |
| Publication Date: | 29 June 2005 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
AENOR UNE 60708/1M
June 29, 2005
Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.
A description is not available for this item.
April 30, 1998
Manually operated ball valves and closed bottom taper plug valves for installations using gaseous fuels with a maximum operation pressure (MOP) up to 5 bar of nominal size greater than 50 mm and smaller than 100 mm.
A description is not available for this item.
September 22, 1989
HAND-OPERATED METALLIC BALL VALVES FOR INSTALLATION USING GASEOUS FUELS WITH SERVICE PRESSURES UNTIL 0,5 MPA (5 BAR)
A description is not available for this item.
December 28, 1987
HAND-OPERATED METALLIC BALL VALVES FOR INSTALLATIONS USING GASEOUS FUELS WITH SERVICE PRESSURES UNTIL 0,5 MPA ( 5 BAR )
A description is not available for this item.