DIN EN 4627
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4627:2021
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2021 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Steels): | 49.025.10 |
Document History
July 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa; German and English version EN 4627:2022
A description is not available for this item.
DIN EN 4627
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4627:2021
A description is not available for this item.
September 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 1 150 MPa ≤ R m ≤ 1 300 MPa; German and English version EN 4627:2014
This standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Forgings
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications....
February 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 1150 MPa ≤ R m ≤ 1300 Mpa; German and English version FprEN 4627:2013
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4627:2007
A description is not available for this item.
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4627:2007
A description is not available for this item.