DIN EN 4627

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 1 150 MPa ≤ R m ≤ 1 300 MPa; German and English version EN 4627:2014

inactive
Organization: DIN
Publication Date: 1 September 2014
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Forgings

De ≤ 200 mm

1 150 MPa ≤ Rm ≤ 1 300 MPa

for aerospace applications.

NOTE Other common designation: AIR: Z 8 CND 17-04.

Document History

July 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa; German and English version EN 4627:2022
A description is not available for this item.
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4627:2021
A description is not available for this item.
DIN EN 4627
September 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 1 150 MPa ≤ R m ≤ 1 300 MPa; German and English version EN 4627:2014
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
February 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 1150 MPa ≤ R m ≤ 1300 Mpa; German and English version FprEN 4627:2013
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4627:2007
A description is not available for this item.
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4627:2007
A description is not available for this item.

References

Advertisement