DIN EN ISO 15493/A11

Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003/Amd 1:2016 + Cor 1:2004); German and English version EN ISO 15493:2003/prA11:2021

pending
Organization: DIN
Publication Date: 1 July 2021
Status: pending
Page Count: 13
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

DIN EN ISO 15493/A11
July 1, 2021
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003/Amd 1:2016 + Cor 1:2004); German and English version EN ISO 15493:2003/prA11:2021
A description is not available for this item.
July 1, 2017
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003 + Amd 1:2016 + Cor 1:2004) (includes Amendment :2017)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials:  -...
February 1, 2016
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003/DAM1:2016); German and English version EN ISO 15493:2003/prA1:2016
A description is not available for this item.
October 1, 2003
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system; Metric series (ISO 15493:2003)
A description is not available for this item.
Advertisement