DIN EN ISO 15493
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system; Metric series (ISO 15493:2003)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
July 1, 2021
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003/Amd 1:2016 + Cor 1:2004); German and English version EN ISO 15493:2003/prA11:2021
A description is not available for this item.
July 1, 2017
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003 + Amd 1:2016 + Cor 1:2004) (includes Amendment :2017)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials:
-...
February 1, 2016
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series (ISO 15493:2003/DAM1:2016); German and English version EN ISO 15493:2003/prA1:2016
A description is not available for this item.
DIN EN ISO 15493
October 1, 2003
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system; Metric series (ISO 15493:2003)
A description is not available for this item.