ISO - TR 10358
Plastics pipes and fittings for industrial applications — Collection of data on combined chemical-resistance
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 222 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document collects available data on combined chemical resistance of thermoplastic materials typically used to manufacture piping components for industrial applications, against fluids over a range of temperatures.
The base thermoplastic materials covered by this classification are:
Polyethylene PE
NOTE 1 The PE considered in this document corresponds to PE-HD, with a minimum density value of 0,935 g/cm3 (e.g.: PE63, PE80, PE100, PE100-RC, PE-RT).
Polypropylene PP (PP-R and PP-RCT, PP-H, PP-B)
Polyvinyl chloride, unplasticized PVC-U
Polyvinyl chloride, chlorinated PVC-C
Polybutylene PB
Acrylonitrile/butadi
Polyvinylidene fluoride PVDF
NOTE 2 This document considers homopolymer PVDF.
Cross-linked polyethylene PE-X (PE-Xa, PE-Xb, PE-Xc)
Ethylene chloro trifluoro ethylene ECTFE
Polyamide, unplasticized PA-U (PA-U11, PA-U12)
NOTE 3 This document focuses on PA-U11 and PA-U12 only, as these long chained PA-U are standardized according to ISO 16486-1; short chained (e.g. PA 66) and plasticized PAs are not used for monolithic plastic piping components.
Polysulfone PSU
Perfluoralkoxy PFA
NOTE 4 Temperatures higher than 200°C can be applied after an evaluation with the raw material manufacturer.
Polytetrafluoroethyl
NOTE 5 Temperatures higher than 200°C can be applied after an evaluation with the raw material manufacturer.
Polyphenylene sulphide PPS
NOTE 6 PPS is new with regards to industrial application and chemical resistance issues; for this reason, manufacturers and end-users are advised to assess the chemical suitability of the material.
Document History