NEN-EN 2854-003
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 003: Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C for cross sections equal to and greater than 5 mm2.
Document History
NEN-EN 2854-003
June 1, 2021
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between –55 °C and 260 °C for cross sections equal to...
March 1, 2009
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm² - Operating temperatures between – 55 °C and 260 °C - Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between – 55 °C and 260 °C for cross sections equal...