FORD - WSK-M4D777-A2
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 7 April 2021 |
| Status: | active |
| Page Count: | 7 |
scope:
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. This material is color pigmented and has added UV stabilization for exterior use. This material is also suitable for painting provided that qualified surface pretreatments (e.g. flaming) are used.
Document History
WSK-M4D777-A2
April 7, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. This material is color pigmented and has added UV...
October 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and has added...
January 31, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and has added...
June 1, 1994
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR
1. SCOPE The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and...