FORD WSK-M4D777-A2

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 October 2006
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and has added UV stabilization for exterior use. This material is also suitable for painting provided that qualified surface pretreatments (e.g. flaming) are used.

Document History

April 7, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. This material is color pigmented and has added UV...
FORD WSK-M4D777-A2
October 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and has added...
January 31, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and has added...
June 1, 1994
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, COLOR PIGMENTED, EXTERIOR
1. SCOPE The materials defined by these specifications are rigid thermoplastic polyolefin elastomer (TPO) injection molding compounds with high impact. WSK-M4D777-A2 material is color pigmented and...

References

Advertisement