FORD - WSS-M4D947-B1

POLYAMIDE (PA) 66, 25% GLASS FIBER REINFORCED, IMPACT MODIFIED, INTERNALLY LUBRICATED (PTFE), HEAT STABILIZED, MOLDED IN COLOR, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 4 March 2021
Status: active
Page Count: 7
scope:

The material defined by this specification is a 25% glass fiber reinforced, impact modified, internally lubricated with PTFE, heat stabilized, molded-in-color, UV stabilized molding compound based on polyamide 66 for interior applications.

Document History

WSS-M4D947-B1
March 4, 2021
POLYAMIDE (PA) 66, 25% GLASS FIBER REINFORCED, IMPACT MODIFIED, INTERNALLY LUBRICATED (PTFE), HEAT STABILIZED, MOLDED IN COLOR, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 25% glass fiber reinforced, impact modified, internally lubricated with PTFE, heat stabilized, molded-in-color, UV stabilized molding compound based on...
January 23, 2007
POLYAMIDE (PA) 66, 25% GLASS FIBER REINFORCED, IMPACT MODIFIED, INTERNALLY LUBRICATED (PTFE), HEAT STABILIZED, MOLDED IN COLOR, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 25% glass fiber reinforced, impact modified, internally lubricated with PTFE, heat stabilized, molded-in-color, UV stabilized molding compound based on...

References

Advertisement