FORD - WRS-M4D1064-A2
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 5 May 2021 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on homopolymer and copolymer polypropylene.
Document History
November 8, 2023
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED CONTENT BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
May 23, 2023
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...
WRS-M4D1064-A2
May 5, 2021
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...