FORD - WRS-M4D1064-A2
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED CONTENT BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 8 November 2023 |
| Status: | active |
| Page Count: | 12 |
Document History
WRS-M4D1064-A2
November 8, 2023
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED CONTENT BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
May 23, 2023
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...
May 5, 2021
POLYPROPYLENE (PP) HOMOPOLYMER AND COPOLYMER, IMPACT MODIFIED, UV STABILIZED, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, EXTERIOR, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...