FORD - WSS-M1H1266-A11

FABRIC, CAPITOL PATTERN, FLAT WOVEN, 100% VIRGIN WITH SOIL REPELLANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 26 February 2021
Status: active
Page Count: 3
scope:

The material defined by this specification is a flat woven polyester face fabric made from 100% virgin yarn or with a minimum of 25% PIR/PCR (Post industrial/post consumer) recycled yarn.

Document History

WSS-M1H1266-A11
February 26, 2021
FABRIC, CAPITOL PATTERN, FLAT WOVEN, 100% VIRGIN WITH SOIL REPELLANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flat woven polyester face fabric made from 100% virgin yarn or with a minimum of 25% PIR/PCR (Post industrial/post consumer) recycled yarn.
February 16, 2017
FABRIC, CAPITOL PATTERN, FLAT WOVEN, 100% VIRGIN WITH SOIL REPELLANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flat woven polyester face fabric made from 100% virgin yarn.

References

Advertisement