DS/ISO 19116/AMD 1

Geographic information – Positioning services – Amendment 1

active, Most Current
Organization: DS
Publication Date: 28 June 2021
Status: active
Page Count: 10
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using device(s) to obtain and unambiguously interpret position information and determine, based on a measure of the degree of reliability, whether the resulting position information meets the requirements of the intended use. A standardized interface for positioning will allow the integration of reliable position information obtained from non-specific positioning technologies and will be useful in various location-focused information applications, such as surveying, navigation, intelligent transportation systems (ITS), and location-based services (LBS).

Document History

DS/ISO 19116/AMD 1
June 28, 2021
Geographic information – Positioning services – Amendment 1
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
January 2, 2020
Geographic information – Positioning services
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
September 3, 2004
Geographic information - Positioning services
This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the...
Geographic information – Positioning services – AMENDMENT 1
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
Advertisement