DS/ISO 19116

Geographic information - Positioning services

inactive
Organization: DS
Publication Date: 3 September 2004
Status: inactive
Page Count: 62
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the position-using device(s) can obtain and unambiguously interpret position information and determine whether the results meet the requirements of the use. A standardized interface of geographic information with position allows the integration of positional information from a variety of positioning technologies into a variety of geographic information applications, such as surveying, navigation and intelligent transportation systems. This International Standard will benefit a wide range of applications for which positional information is important.

Document History

June 28, 2021
Geographic information – Positioning services – Amendment 1
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
January 2, 2020
Geographic information – Positioning services
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
DS/ISO 19116
September 3, 2004
Geographic information - Positioning services
This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the...
Geographic information – Positioning services – AMENDMENT 1
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...

References

Advertisement