PIP - VECSP001

Supplemental Design Criteria for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2

active, Most Current
Organization: PIP
Publication Date: 1 November 2014
Status: active
Page Count: 12
scope:

This Practice provides requirements for use by a Purchaser for determining the design criteria including design, materials of construction, inspection and testing for shell and plate heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division 2, henceforth referred to as the Code, and PIP VECV1001. Requirements that are specific to Code, Section VIII, Division 2 are shown in braces { }. This Practice provides requirements for purchasing shell and plate heat exchangers that are to be designed and fabricated by a Manufacturer. This Practice also provides guidance for the development of purchase specifications for the construction of new shell and plate heat exchangers which meet the philosophy and requirements of Code, Section VIII, Division 1 {or 2} and PIP VECV1001.

For some heat exchanger purchases, certain requirements in this Practice and in PIP VECV1001 may be assigned by Purchaser to Manufacturer. The specific requirements assigned (e.g., thermal design and the performance rating) can be specified on Purchaser's PIP VEDSP003 Data Sheet.

Document History

VECSP001
November 1, 2014
Supplemental Design Criteria for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice provides requirements for use by a Purchaser for determining the design criteria including design, materials of construction, inspection and testing for shell and plate heat exchangers...
November 1, 2014
Supplemental Design Criteria for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice describes the requirements for the design, materials of construction, inspection and testing of shell and plate heat exchangers constructed in accordance with Code, Section VIII,...

References

Advertisement