PIP VECSP001
Supplemental Design Criteria for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
| Organization: | PIP |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 13 |
scope:
This Practice describes the requirements for the design, materials of construction, inspection and testing of shell and plate heat exchangers constructed in accordance with Code, Section VIII, Division 1 {or 2} and PIP VECV1001. This Practice also provides guidance for the development of purchase specifications for the construction of new shell and plate heat exchangers which meet the philosophy and requirements of Code, Section VIII, Division 1 {or 2} and PIP VECV1001.
Purpose
This Practice provides requirements for use by a Purchaser for determining the design criteria for shell-and-plate heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division 2, henceforth referred to as the Code, TEMA Standards of the Tubular Exchangers Manufacturers Association, and PIP VECV1001. Requirements that are specific to Code, Section VIII, Division 2 are shown in braces { }. This Practice provides requirements for purchasing shell and plate heat exchangers that are to be designed and fabricated by a Manufacturer.
For some heat exchanger purchases, certain requirements in this Practice and in PIP VECV1001 may be assigned by Purchaser to Manufacturer. The specific requirements assigned (e.g., thermal design and the performance rating) can be specified on Purchaser's PIP VEDSP003 Data Sheet.
Document History