IEC - 61753-085-02

Fibre optic interconnecting devices and passive components – Performance standard – Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C – Indoor controlled environment

active, Most Current
Organization: IEC
Publication Date: 1 July 2021
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in order to be categorised as meeting the requirements of category C (indoor controlled environment), as defined in Annex A of IEC 61753-1:2018. CWDM is defined in IEC 62074‑1.

Document History

61753-085-02
July 1, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C – Indoor controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in...

References

Advertisement