IEC - 61534-22 AMD 1

AMENDMENT 1 Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

inactive
Organization: IEC
Publication Date: 1 July 2021
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20

Document History

July 1, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for...
61534-22 AMD 1
July 1, 2021
AMENDMENT 1 Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
June 1, 2014
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under...
January 1, 2009
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...

References

Advertisement