IEC 61534-22

Powertrack systems – Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2009
Status: inactive
Page Count: 46
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

This clause of Part 1 is applicable except as follows:

This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor.

NOTE 1 Types and applications are shown in Figures AA.1a, AA.1b and AA.2

NOTE 2 Flush floor PT systems, with the exception of flush floor service units, are not covered by this standard.

Document History

July 1, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for...
July 1, 2021
AMENDMENT 1 Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
June 1, 2014
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under...
IEC 61534-22
January 1, 2009
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...

References

Advertisement