NEN-EN-ISO 11296-4

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes

active
Organization: NEN
Publication Date: 1 February 2018
Status: active
Page Count: 56
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document, in conjunction with ISO 11296-1, specifies requirements and test methods for cured-inplace pipes and fittings used for the renovation of underground non-pressure drainage and sewerage networks with service temperatures up to 50 °C.

It applies to the use of various thermosetting resin systems, in combination with compatible fibrous carrier materials, reinforcement, and other process-related plastics components (see 5.3).

Document History

July 1, 2021
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes - Amendment 1: Updated definitions, marking requirements and procedure for alternative expression of flexural test results
A description is not available for this item.
NEN-EN-ISO 11296-4
February 1, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes
This document, in conjunction with ISO 11296-1, specifies requirements and test methods for cured-inplace pipes and fittings used for the renovation of underground non-pressure drainage and sewerage...
May 1, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for curedin- place pipes and fittings used for the renovation of underground non-pressure drainage and...

References

Advertisement