DS/EN ISO 14945
Small craft – Builder's plate (ISO 14945:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 5 July 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
This document establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft with a hull length LH of up to 24 m, measured according to ISO 8666. Excluded are personal watercraft covered by ISO 13590.
Document History
DS/EN ISO 14945
July 5, 2021
Small craft – Builder's plate (ISO 14945:2021)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...
October 13, 2005
Small craft – Builder's plate
This standard establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft.
July 29, 2004
Small craft – Builder's plate
This standard establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft.
Small craft – Builder's plate (ISO/DIS 14945:2018)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...
Small craft – Builder's plate (ISO/FDIS 14945:2019)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...