DS/EN ISO 14945

Small craft – Builder's plate

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 July 2004
Status: active
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This standard establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft.

Document History

July 5, 2021
Small craft – Builder's plate (ISO 14945:2021)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...
October 13, 2005
Small craft – Builder's plate
This standard establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft.
DS/EN ISO 14945
July 29, 2004
Small craft – Builder's plate
This standard establishes requirements for the uniform display of information to be exhibited on the builder's plate of small craft.
Small craft – Builder's plate (ISO/DIS 14945:2018)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...
Small craft – Builder's plate (ISO/FDIS 14945:2019)
This document establishes requirements for the uniform display of information to be exhibited on the builder’s plate of small craft with a hull length LH of up to 24 m, measured according to ISO...
Advertisement