ESD - STM11.11

The Protection of Electrostatic Discharge Susceptible Items - Surface Resistance Measurement of Planar Materials

inactive
Organization: ESD
Publication Date: 26 January 2021
Status: inactive
Page Count: 17
scope:

This standard test method defines a direct current measurement to determine the surface resistance of planar materials, without regard to the conduction mechanism. This procedure is intended for measuring the surface resistance of materials that are ≥ 1.0 x 104 ohms and < 1.0 x 1011 ohms.

NOTE: This test method has been shown to have a repeatability of approximately one-half order of magnitude through inter-laboratory tests.

Purpose

This standard test method defines the test procedure, equipment, sample preparation, and conditioning needed to achieve reproducible surface resistance measurements.

Document History

March 2, 2022
The Protection of Electrostatic Discharge Susceptible Items Surface Resistance Measurement of Planar Materials
This standard test method defines a direct current measurement to determine the surface resistance of planar materials, without regard to the conduction mechanism. This procedure is intended for...
STM11.11
January 26, 2021
The Protection of Electrostatic Discharge Susceptible Items - Surface Resistance Measurement of Planar Materials
This standard test method defines a direct current measurement to determine the surface resistance of planar materials, without regard to the conduction mechanism. This procedure is intended for...
January 1, 2015
SURFACE RESISTANCE MEASUREMENT OF STATIC DISSIPATIVE PLANAR MATERIALS
A description is not available for this item.
January 1, 2006
SURFACE RESISTANCE MEASUREMENT OF STATIC DISSIPATIVE PLANAR MATERIALS
A description is not available for this item.
January 1, 2001
Surface Resistance Measurement of Static Dissipative Planar Materials
A description is not available for this item.

References

Advertisement