ISO - 3011

Rubber- or plastics-coated fabrics — Determination of resistance to ozone cracking under static conditions

active, Most Current
Organization: ISO
Publication Date: 1 July 2021
Status: active
Page Count: 10
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a method for the determination of the resistance of fabrics coated with rubber or plastics to ozone cracking under static conditions.

The test is designed to determine the relative resistance to cracking of fabric coated with rubber or plastics when exposed under static strain to air containing ozone in the absence of direct sunlight.

Like all ageing tests, it should be considered as a means of comparing articles of the same composition and destined for the same application, but not as an absolute criterion. It is preferable to limit the significance of the test by considering it only as a means of control when a fabric attains a resistance superior to a threshold given in comparison with a certain type of degradation.

Taking these remarks into account, the results obtained at the time of test cannot be taken as a prediction of the length of life of the product.

Document History

3011
July 1, 2021
Rubber- or plastics-coated fabrics — Determination of resistance to ozone cracking under static conditions
This document specifies a method for the determination of the resistance of fabrics coated with rubber or plastics to ozone cracking under static conditions. The test is designed to determine the...
April 15, 1997
Rubber- or Plastics-Coated Fabrics - Determination of Resistance to Ozone Cracking Under Static Conditions
A description is not available for this item.
January 1, 1981
Rubber or Plastics Coated Fabrics - Determination of Resistance to Ozone Cracking Under Static Conditions
A description is not available for this item.

References

Advertisement