ISO 25649-7

Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for Class E devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 34
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This document is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material.

This document is applicable with ISO 25649-1 and ISO 25649-2.

Class E devices are intended for use in bathing areas or in protected and safe shore zones.

NOTE 1 Typical products forming Class E (see Annex F):

- inflatable boats for rowing or paddling of near oval shape with or without transom;

- canoes and kayaks;

- inflatable boats made from plastic sheets or from reinforced materials;

- motor kit/sail kit as additional option.

NOTE 2 Typical places for application of Class E devices:

- moving from A to B for pleasure purposes;

- staying on the water for relaxing;

- moving from shore to the main boat, transportation of persons and load (tender boat).

Document History

October 1, 2021
Floating leisure articles for use on and in the water — Part 7: Additional specific safety requirements and test methods for Class E devices
This document is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1:2021 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
ISO 25649-7
August 1, 2017
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for Class E devices
This document is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...

References

Advertisement