CEN - EN ISO 25649-2
Floating leisure articles for use on and in the water - Part 2: Consumer information
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
| ICS Code (Home economics in general): | 97.020 |
scope:
This document specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649-1.
This document is applicable with ISO 25649-1 and the relevant specific parts (ISO 25649-3 to ISO 25649-7).
NOTE 1 Specific safety requirements are specified in the specific parts ISO 25649-3 to ISO 25649-7.
NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or ISO 25649-1.
Document History