ISO 25649-6

Floating leisure articles for use on and in the water - Part 6: Additional specific safety requirements and test methods for Class D devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 26
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material.

This document is to be applied with ISO 25649-1 and ISO 25649-2.

NOTE 1 Typical products forming Class D (see Annex A):

- inflatable climbing structures on the water;

- bouncing platforms;

- inflatable slides;

- water trampolines;

- teeter totters;

- obstacle courses.

NOTE 2 Typical places for application:

- pools;

- lakes, ponds;

- open sea;

- sea shore (no offshore winds, no currents).

Document History

October 1, 2021
Floating leisure articles for use on and in the water — Part 6: Additional specific safety requirements and test methods for Class D devices
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant...
ISO 25649-6
August 1, 2017
Floating leisure articles for use on and in the water - Part 6: Additional specific safety requirements and test methods for Class D devices
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...

References

Advertisement