ISO - DIS 25649-6
Floating leisure articles for use on and in the water — Part 6: Additional specific safety requirements and test methods for Class D devices
| Organization: | ISO |
| Publication Date: | 1 October 2021 |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant material.
This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx.
NOTE 1 Typical products forming Class D (see Annex A):
- inflatable climbing structures on the water;
- bouncing platforms;
- inflatable slides;
- water trampolines;
- teeter totters;
- obstacle courses.
NOTE 2 Typical places for application:
- pools;
- lakes, ponds;
- open sea;
- sea shore (no offshore winds, no currents).
The following devices are excluded from the scope of this document:
- devices exceeding 4,5 m height with regard to those risks resulting from extreme height (see Annex B).
Document History