DLA - SMD-5962-05220 REV B

MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE AND FIXED VOLTAGE REGULATOR

active, Most Current
Organization: DLA
Publication Date: 13 July 2021
Status: active
Page Count: 23
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-05220 REV B
July 13, 2021
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE AND FIXED VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 14, 2015
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE AND FIXED VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 9, 2008
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE AND FIXED VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement