DLA - MIL-PRF-93G
RESISTOR, FIXED, WIRE-WOUND (ACCURATE), GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 1 July 2021 |
| Status: | inactive |
| Page Count: | 29 |
scope:
Scope.
This specification covers the general requirements for accurate, wire-wound, fixed resistors having a maximum resistance tolerance of 1 percent, with the winding protected against high humidity. The resistors are rated for continuous full load operation at any ambient temperature up to 125°C, and derated up to 145°C. They are not capable for application where alternating current (ac) characteristics are of critical importance. Performance characteristics are in accordance with table I.
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More
Document History