NPFC - MIL-R-93
RESISTORS, FIXED, WIRE-WOUND, (ACCURATE), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 5 October 2001 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the general requirements for accurate, wire-wound, fixed resistors having a maximum resistance tolerance of 1 percent, with the winding suitably protected against high humidity. The resistors are suitable for continuous full load operation at any ambient temperature up to 125 degrees C, and derated up to 145 degrees C. They are not suitable for application where alternating current (ac) characteristics are of critical importance. Performance characteristics are in accordance with table I.
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More
Document History