TAPPI - T 556 OM

Bending resistance of paper and paperboard by single-point bending method

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2011
Status: active
Page Count: 5
scope:

This procedure is used to measure the bending resistance of paper and paperboard in the machine and cross machine directions, by determining the bending resistance in mN of a 38 mm (1.5 in.) wide vertically clamped sample, at 15° or 7.5° deflection. For this method the standard bending angle is 15 ± 0.1°. For specimens that break or are otherwise unsuitable at 15° a bending angle of 7.5 ± 0.1° shall be used.

Document History

T 556 OM
January 1, 2011
Bending resistance of paper and paperboard by single-point bending method
This procedure is used to measure the bending resistance of paper and paperboard in the machine and cross machine directions, by determining the bending resistance in mN of a 38 mm (1.5 in.) wide...
January 1, 2011
Bending resistance of paper and paperboard by single-point bending method
This procedure is used to measure the bending resistance of paper and paperboard in the machine and cross machine directions, by determining the bending resistance in mN of a 38 mm (1.5 in.) wide...
January 1, 2005
Bending resistance of paper and paperboard (Lorentzen & Wettre type tester)
A description is not available for this item.
January 1, 1995
Bending Resistance of Paper and Paperboard (Lorentzen & Wettre Type Tester)
A description is not available for this item.
Advertisement