TAPPI - T556 OM

Bending resistance of paper and paperboard (Lorentzen & Wettre type tester)

inactive
Organization: TAPPI
Publication Date: 1 January 2005
Status: inactive
Page Count: 5

Document History

January 1, 2011
Bending resistance of paper and paperboard by single-point bending method
This procedure is used to measure the bending resistance of paper and paperboard in the machine and cross machine directions, by determining the bending resistance in mN of a 38 mm (1.5 in.) wide...
January 1, 2011
Bending resistance of paper and paperboard by single-point bending method
This procedure is used to measure the bending resistance of paper and paperboard in the machine and cross machine directions, by determining the bending resistance in mN of a 38 mm (1.5 in.) wide...
T556 OM
January 1, 2005
Bending resistance of paper and paperboard (Lorentzen & Wettre type tester)
A description is not available for this item.
January 1, 1995
Bending Resistance of Paper and Paperboard (Lorentzen & Wettre Type Tester)
A description is not available for this item.
Advertisement