DSF/PREN 4840-103

Aerospace series – Heat shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product Standard

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C. The moulded shapes can be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Appendix A. These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002. The colour is normally black. Styles and dimensions other than those specifically listed in EN 4840-002 can be available as custom items. These items are considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Document History

January 2, 2024
Aerospace series – Heat-shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product standard
This document specifies the required characteristics for fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C. The...
DSF/PREN 4840-103
Aerospace series – Heat shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product Standard
This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and...
Advertisement