DS/EN 4840-103

Aerospace series – Heat-shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product standard

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics for fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C. The moulded shapes can be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A. These moulded shapes are normally supplied in the styles and dimensions given in EN 4840 002. The colour is normally black. Styles and dimensions other than those specifically listed in EN 4840 002 can be available as custom items. These items are considered to comply with this document if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Document History

DS/EN 4840-103
January 2, 2024
Aerospace series – Heat-shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product standard
This document specifies the required characteristics for fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C. The...
Aerospace series – Heat shrinkable moulded shapes – Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C – Product Standard
This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and...
Advertisement