IEC - 61691-8

Behavioural languages – Part 8: Standard SystemC Analog/Mixed-Signal Extensions Language Reference Manual

active, Most Current
Organization: IEC
Publication Date: 1 July 2021
Status: active
Page Count: 239
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This standard defines the Analog/Mixed-Signal extensions for SystemC®1, as an ANSI standard C++ class library based on SystemC for system and hardware design including analog/mixed-signal elements.

Purpose

The general purpose of the SystemC AMS extensions is to provide a C++ standard for designers and architects, who need to address complex heterogeneous systems that are a hybrid between hardware and software. This standard is built on the IEEE Std 1666TM-20112 (SystemC Language Reference Manual) and extends it to create analog/mixed-signal, multi-disciplinary models to simulate continuous-time, discrete-time, and discrete-event behavior simultaneously.

The specific purpose of this standard is to provide a precise and complete definition of the AMS class library, so that a SystemC AMS implementation can be developed with reference to this standard alone. This standard is neither intended to serve as a user's guide nor to provide an introduction to AMS extensions in SystemC, but does contain useful information for end users.

1SystemC® is a registered trademark of the Accellera Systems Initiative.

2Information on references can be found in Clause 2.

Document History

61691-8
July 1, 2021
Behavioural languages – Part 8: Standard SystemC Analog/Mixed-Signal Extensions Language Reference Manual
This standard defines the Analog/Mixed-Signal extensions for SystemC®1, as an ANSI standard C++ class library based on SystemC for system and hardware design including analog/mixed-signal elements....

References

Advertisement