DIN ISO 4649

Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017)

active, Most Current
Organization: DIN
Publication Date: 1 June 2021
Status: active
Page Count: 28
ICS Code (Rubber): 83.060

Document History

DIN ISO 4649
June 1, 2021
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017); Text in German and English
A description is not available for this item.
March 1, 2014
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
This International Standard specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device. The methods involve determination of...
November 1, 2006
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)
A description is not available for this item.
Advertisement