DIN ISO 4649
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
Document History
June 1, 2021
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017); Text in German and English
A description is not available for this item.
March 1, 2014
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
This International Standard specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device.
The methods involve determination of...
DIN ISO 4649
November 1, 2006
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)
A description is not available for this item.