DIN EN ISO 14890
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use (ISO 14890:2013)
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers.
This International Standard is not suitable or valid for light conveyor belts as described in ISO 21183-1.
Items that are not requirements of this International Standard, but need to be agreed between the manufacturer and the purchaser, are included in Annex A.
A list of the details intended to be supplied by the purchaser of belting with an enquiry is given in Annex B.
Document History