CEI - EN 61034-2/A1/A2

Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 10
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

EN 61034-2/A1/A2
June 1, 2021
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
A description is not available for this item.
June 1, 2020
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
A description is not available for this item.
August 1, 2014
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
Foreword The text of document 20/1429/FDIS, future edition 3 of IEC 61034-2:2005/A1, prepared by IEC TC 20, "Electric cables" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC...
February 1, 2006
Measurement of smoke density of cables burning under defined conditions - Part 2: Test procedure and requirements
La presente Norma specifica la procedura di prova per la misura della densità del fumo emesso dai cavi elettrici ed ottici in condizioni di incendio. Questa Norma CEI EN 61034-2 fa parte di una serie...
Advertisement