CEI EN 61034-2

Measurement of smoke density of cables burning under defined conditions - Part 2: Test procedure and requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2006
Status: active
Page Count: 34
scope:

La presente Norma specifica la procedura di prova per la misura della densità del fumo emesso dai cavi elettrici ed ottici in condizioni di incendio.
Questa Norma CEI EN 61034-2 fa parte di una serie di due Norme, completata dalla CEI EN 61034-1, dedicata alla misurazione della densità del fumo emesso dai cavi durante un incendio.

Document History

June 1, 2021
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
A description is not available for this item.
June 1, 2020
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
A description is not available for this item.
August 1, 2014
Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements
Foreword The text of document 20/1429/FDIS, future edition 3 of IEC 61034-2:2005/A1, prepared by IEC TC 20, "Electric cables" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC...
CEI EN 61034-2
February 1, 2006
Measurement of smoke density of cables burning under defined conditions - Part 2: Test procedure and requirements
La presente Norma specifica la procedura di prova per la misura della densità del fumo emesso dai cavi elettrici ed ottici in condizioni di incendio. Questa Norma CEI EN 61034-2 fa parte di una serie...

References

Advertisement