CEI EN 50143

Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2012
Status: active
Page Count: 72
ICS Code (Cables): 29.060.20
scope:

EN 50143 applies to single core cables of rated voltages up to and including 5/10 kV (Uo/U) used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use in installations complying with EN 50107.

The particular types of cables are specified in Clauses 7 to 10 of this standard.

Document History

CEI EN 50143
February 1, 2012
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
EN 50143 applies to single core cables of rated voltages up to and including 5/10 kV (Uo/U) used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use...
May 1, 2005
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
La presente variante presenta modifiche ad alcuni articoli della norma base.
October 1, 1998
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Questa Norma intende fornire le caratteristiche costruttive e di prova dei cavi adatti ad essere utilizzati per le insegne luminose e i tubi luminosi a scarica, in particolare per le installazioni...

References

Advertisement