CEI - EN 50143

Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV

inactive
Organization: CEI
Publication Date: 1 October 1998
Status: inactive
Page Count: 52
scope:

Questa Norma intende fornire le caratteristiche costruttive e di prova dei cavi adatti ad essere utilizzati per le insegne luminose e i tubi luminosi a scarica, in particolare per le installazioni realizzate in conformità alla Norma EN 50107.

Document History

February 1, 2012
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
EN 50143 applies to single core cables of rated voltages up to and including 5/10 kV (Uo/U) used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use...
May 1, 2005
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
La presente variante presenta modifiche ad alcuni articoli della norma base.
EN 50143
October 1, 1998
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Questa Norma intende fornire le caratteristiche costruttive e di prova dei cavi adatti ad essere utilizzati per le insegne luminose e i tubi luminosi a scarica, in particolare per le installazioni...
Advertisement