CEI - EN IEC 62271-104

High-voltage switchgear and controlgear Part 104: Alternating current switches for rated voltages higher than 52 kV

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 62
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations, and for rated frequencies up to and including 60 Hz.

This document is also applicable to the operating devices of these switches and to their auxiliary equipment.

NOTE 1 Switches for gas insulated switchgear are covered by this document.

NOTE 2 Switches having a disconnecting function and called switch-disconnectors are also covered by IEC 62271-102.

NOTE 3 Earthing switches are not covered by this document. Earthing switches forming an integral part of a switch are covered by IEC 62271-102.

The main object of this document is to establish requirements for switches used in transmission and distribution systems. General purpose switches for this application are designed to comply with the following service applications:

- carrying rated continuous current;

- carrying short-circuit currents for a specified time;

- switching of mainly active loads;

- switching of no-load transformers;

- switching of the charging current of unloaded cables, overhead lines or busbars;

- switching of closed-loop circuits;

- making short-circuit currents.

A further object of this document is to establish requirements for limited purpose and special purpose switches used in transmission and distribution systems.

Limited purpose switches comply with one or more of the service applications indicated above.

Special purpose switches may comply with one or more of the service applications indicated above and, in addition, are suitable for one or more of the following applications:

- switching single capacitor banks;

- switching back-to-back capacitor banks;

- switching shunt reactors including secondary or tertiary reactors switched from the primary side of the transformer;

- applications requiring an increased number of operating cycles;

- switching under earth fault conditions in non-effectively earthed neutral systems.

Document History

EN IEC 62271-104
June 1, 2021
High-voltage switchgear and controlgear Part 104: Alternating current switches for rated voltages higher than 52 kV
This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations,...
June 1, 2016
High-voltage switchgear and controlgear Part 104: Alternating current switches for rated voltages higher than 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows: This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV,...
May 1, 2010
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
La presente Norma si applica agli interruttori di manovra e interruttori di manovra-sezionatori per corrente alternata trifase, con correnti di stabilimento e di interruzione assegnate, per...

References

Advertisement