CEI - EN IEC 63067

Electrical installations for lighting and beaconing of aerodromes - Connecting devices - General requirements and tests

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 32
ICS Code (Construction of airports): 93.120
ICS Code (Lighting installation systems): 29.140.50
scope:

This document applies to plugs and receptacles for single or multiple pole connecting devices used for aeronautical ground lighting applications.

Additional requirements and usage of connecting devices are given in different parts of IEC 61820 series.

Connecting devices complying with this document are suitable for use in environmental class E11 according to IEC 61820-1.

Document History

EN IEC 63067
June 1, 2021
Electrical installations for lighting and beaconing of aerodromes - Connecting devices - General requirements and tests
This document applies to plugs and receptacles for single or multiple pole connecting devices used for aeronautical ground lighting applications. Additional requirements and usage of connecting...

References

Advertisement